The Varistor, part number 14T3079, is a 5mm disc type transient/surge absorber with a nominal varistor voltage of 82V and a maximum allowable voltage of 145V. It is designed to handle a peak surge current of 800A at 8/20µs, making it suitable for protecting sensitive electronic components such as transistors, diodes, and integrated circuits from transient overvoltages. The device is RoHS compliant and adheres to various safety standards including UL1449, VDE, and CSA. Its compact size and high energy handling capability make it ideal for applications in consumer electronics, communication devices, and home appliances.
VARISTOR 82V 800A DISC 5MM
VARISTOR, 82V, 800A, 145V, 5MM DISC; Voltage Rating VAC:50Vrms; Voltage Rating VDC:65V; Product Range:ZNR V Series; Clamping Voltage Vc Max:145V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:800A RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | ERZ-V05D820 | 14T3079 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 82V, 800A, 145V, 5Mm Disc; Voltage Rating Vac Panasonic |
| Package | Through Hole |