Panasonic Voltage Rating Vac Panasonic ERZ-V05D820.

Description
Voltage Rating VAC:50Vrms; Voltage Rating VDC:65V; Product Range:ZNR V Series; Clamping Voltage Vc Max:145V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:800A; Operating Temperature Min:-40°C RoHS Compliant: Yes
Description
Voltage Rating VAC:50Vrms; Voltage Rating VDC:65V; Product Range:ZNR V Series; Clamping Voltage Vc Max:145V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:800A; Operating Temperature Min:-40°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Voltage Rating Vac Panasonic - 14AC9116 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Rating Vac Panasonic
14AC9116
Voltage Rating Vac Panasonic 14AC9116
Voltage Rating VAC:50Vrms; Voltage Rating VDC:65V; Product Range:ZNR V Series; Clamping Voltage Vc Max:145V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:800A; Operating Temperature Min:-40°C RoHS Compliant: Yes

Voltage Rating VAC:50Vrms; Voltage Rating VDC:65V; Product Range:ZNR V Series; Clamping Voltage Vc Max:145V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:800A; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 14AC9116
Product Name Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Schottky Diodes & Rectifiers - 1464733 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Rectifier Diode - 1N5620 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 2000 mA
View Details
PIN Diode Switches - NPS2-26000-40000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details