Panasonic Varistor, 68V, 250A, 150V, 5Mm Disc; Voltage Rating Vac Panasonic ERZ-V05D680

Description
VARISTOR, 68V, 250A, 150V, 5MM DISC; Voltage Rating VAC:40Vrms; Voltage Rating VDC:56V; Product Range:ZNR V Series; Clamping Voltage Vc Max:150V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:250A RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 68V, 250A, 150V, 5MM DISC; Voltage Rating VAC:40Vrms; Voltage Rating VDC:56V; Product Range:ZNR V Series; Clamping Voltage Vc Max:150V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:250A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 68V, 250A, 150V, 5Mm Disc; Voltage Rating Vac Panasonic - 14T3078 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 68V, 250A, 150V, 5Mm Disc; Voltage Rating Vac Panasonic
14T3078
Varistor, 68V, 250A, 150V, 5Mm Disc; Voltage Rating Vac Panasonic 14T3078
VARISTOR, 68V, 250A, 150V, 5MM DISC; Voltage Rating VAC:40Vrms; Voltage Rating VDC:56V; Product Range:ZNR V Series; Clamping Voltage Vc Max:150V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:250A RoHS Compliant: Yes

VARISTOR, 68V, 250A, 150V, 5MM DISC; Voltage Rating VAC:40Vrms; Voltage Rating VDC:56V; Product Range:ZNR V Series; Clamping Voltage Vc Max:150V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:250A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 14T3078
Product Name Varistor, 68V, 250A, 150V, 5Mm Disc; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4960 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 395 mA
IR 10 mA
View Details
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Rectifier Diodes, Type SBD - Model: TS865C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details