Panasonic Voltage Rating Vac Panasonic ERZ-V05D471CS.

Description
Voltage Rating VAC:300V; Voltage Rating VDC:385V; Product Range:V Series; Clamping Voltage Vc Max:810V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:800A; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Datasheet
Description
Voltage Rating VAC:300V; Voltage Rating VDC:385V; Product Range:V Series; Clamping Voltage Vc Max:810V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:800A; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Rating Vac Panasonic - 60AC9538 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Rating Vac Panasonic
60AC9538
Voltage Rating Vac Panasonic 60AC9538
Voltage Rating VAC:300V; Voltage Rating VDC:385V; Product Range:V Series; Clamping Voltage Vc Max:810V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:800A; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Voltage Rating VAC:300V; Voltage Rating VDC:385V; Product Range:V Series; Clamping Voltage Vc Max:810V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:800A; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 60AC9538
Product Name Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SiC-SBD - Model: FDCA10S65 - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.8 volts
View Details
Schottky Diodes & Rectifiers - 1223329 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
SemiQ Inc. - GP3D010A120X - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type SemiQ Inc.
View Details