Panasonic VARISTOR 470V 800A DISC 5MM ERZ-V05D471

Description
VARISTOR 470V 800A DISC 5MM
Description
VARISTOR 470V 800A DISC 5MM

Suppliers

Company
Product
Description
Supplier Links
VARISTOR 470V 800A DISC 5MM - 590-ERZ-V05D471 - Utmel Electronic Limited
Hong Kong, China
VARISTOR 470V 800A DISC 5MM
590-ERZ-V05D471
VARISTOR 470V 800A DISC 5MM 590-ERZ-V05D471
VARISTOR 470V 800A DISC 5MM

VARISTOR 470V 800A DISC 5MM

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Varistors
Product Number 590-ERZ-V05D471
Product Name VARISTOR 470V 800A DISC 5MM
Mounting Option Through Hole; Other
Unlock Full Specs
to access all available technical data

Similar Products

Varistors, MOVs - 2019-NV73A2ATTE47TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
CHIP VARISTOR - AVRM0603C6R8NT331N - TDK Corporation
Specs
Operating DC Voltage 3.5 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
2 suppliers
Trigon Components, Inc.
Specs
Lead Style None
Mounting Option Surface Mount Technology
Operating AC Voltage 250 volts
View Details