VARISTOR 47V 250A DISC 5MM
VARISTOR, 47V, 250A, 104V, 5MM DISC; Voltage Rating VAC:30Vrms; Voltage Rating VDC:38V; Product Range:ZNR V Series; Clamping Voltage Vc Max:104V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:250A RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | ERZ-V05D470 | 14T3075 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 47V, 250A, 104V, 5Mm Disc; Voltage Rating Vac Panasonic |
| Package | Through Hole |