Panasonic Varistor, 430V, 800A, 745V, 5Mm Disc; Voltage Rating Vac Panasonic ERZ-V05D431

Description
VARISTOR, 430V, 800A, 745V, 5MM DISC; Voltage Rating VAC:275V; Voltage Rating VDC:350V; Product Range:ZNR V Series; Clamping Voltage Vc Max:745V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:800A RoHS Compliant: Yes
Description
VARISTOR, 430V, 800A, 745V, 5MM DISC; Voltage Rating VAC:275V; Voltage Rating VDC:350V; Product Range:ZNR V Series; Clamping Voltage Vc Max:745V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:800A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Varistor, 430V, 800A, 745V, 5Mm Disc; Voltage Rating Vac Panasonic - 14T3074 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 430V, 800A, 745V, 5Mm Disc; Voltage Rating Vac Panasonic
14T3074
Varistor, 430V, 800A, 745V, 5Mm Disc; Voltage Rating Vac Panasonic 14T3074
VARISTOR, 430V, 800A, 745V, 5MM DISC; Voltage Rating VAC:275V; Voltage Rating VDC:350V; Product Range:ZNR V Series; Clamping Voltage Vc Max:745V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:800A RoHS Compliant: Yes

VARISTOR, 430V, 800A, 745V, 5MM DISC; Voltage Rating VAC:275V; Voltage Rating VDC:350V; Product Range:ZNR V Series; Clamping Voltage Vc Max:745V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:800A RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - ERZ-V05D431 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
ERZ-V05D431
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs ERZ-V05D431
VARISTOR 430V 800A DISC 5MM

VARISTOR 430V 800A DISC 5MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 14T3074 ERZ-V05D431
Product Name Varistor, 430V, 800A, 745V, 5Mm Disc; Voltage Rating Vac Panasonic Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data