VARISTOR, 39V, 250A, 86V, 5MM DISC; Voltage Rating VAC:25Vrms; Voltage Rating VDC:31V; Product Range:ZNR V Series; Clamping Voltage Vc Max:86V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:250A RoHS Compliant: Yes
VARISTOR 39V 250A DISC 5MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 14T3072 | ERZ-V05D390 |
| Product Name | Varistor, 39V, 250A, 86V, 5Mm Disc; Voltage Rating Vac Panasonic | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |