Panasonic Varistor, 360V, 800A, 620V, 5Mm Disc; Voltage Rating Vac Panasonic ERZ-V05D361

Description
VARISTOR, 360V, 800A, 620V, 5MM DISC; Voltage Rating VAC:230V; Voltage Rating VDC:300V; Product Range:V Series; Clamping Voltage Vc Max:620V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:800A; Peak Energy (10/1000uS):16JRoHS Compliant: Yes
Description
VARISTOR, 360V, 800A, 620V, 5MM DISC; Voltage Rating VAC:230V; Voltage Rating VDC:300V; Product Range:V Series; Clamping Voltage Vc Max:620V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:800A; Peak Energy (10/1000uS):16JRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Varistor, 360V, 800A, 620V, 5Mm Disc; Voltage Rating Vac Panasonic - 14T3071 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 360V, 800A, 620V, 5Mm Disc; Voltage Rating Vac Panasonic
14T3071
Varistor, 360V, 800A, 620V, 5Mm Disc; Voltage Rating Vac Panasonic 14T3071
VARISTOR, 360V, 800A, 620V, 5MM DISC; Voltage Rating VAC:230V; Voltage Rating VDC:300V; Product Range:V Series; Clamping Voltage Vc Max:620V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:800A; Peak Energy (10/1000uS):16JRoHS Compliant: Yes

VARISTOR, 360V, 800A, 620V, 5MM DISC; Voltage Rating VAC:230V; Voltage Rating VDC:300V; Product Range:V Series; Clamping Voltage Vc Max:620V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:800A; Peak Energy (10/1000uS):16JRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 14T3071
Product Name Varistor, 360V, 800A, 620V, 5Mm Disc; Voltage Rating Vac Panasonic
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 1219556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
MPPC (SiPMs) / MPPC arrays - S14161-4050HS-06 - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
View Details
RF Diodes - 863-1098-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Diode Type PIN; RF Diodes
VR 100 volts
Tj -65 to 150 C (-85 to 302 F)
View Details
4 suppliers
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details