Panasonic Varistor, 330V, 800A, 570V, 5Mm Disc; Voltage Rating Vac Panasonic ERZ-V05D331

Description
VARISTOR, 330V, 800A, 570V, 5MM DISC; Voltage Rating VAC:210Vrms; Voltage Rating VDC:270V; Product Range:ZNR V Series; Clamping Voltage Vc Max:570V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:800A RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 330V, 800A, 570V, 5MM DISC; Voltage Rating VAC:210Vrms; Voltage Rating VDC:270V; Product Range:ZNR V Series; Clamping Voltage Vc Max:570V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:800A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 330V, 800A, 570V, 5Mm Disc; Voltage Rating Vac Panasonic - 14T3070 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 330V, 800A, 570V, 5Mm Disc; Voltage Rating Vac Panasonic
14T3070
Varistor, 330V, 800A, 570V, 5Mm Disc; Voltage Rating Vac Panasonic 14T3070
VARISTOR, 330V, 800A, 570V, 5MM DISC; Voltage Rating VAC:210Vrms; Voltage Rating VDC:270V; Product Range:ZNR V Series; Clamping Voltage Vc Max:570V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:800A RoHS Compliant: Yes

VARISTOR, 330V, 800A, 570V, 5MM DISC; Voltage Rating VAC:210Vrms; Voltage Rating VDC:270V; Product Range:ZNR V Series; Clamping Voltage Vc Max:570V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:800A RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - ERZ-V05D331 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
ERZ-V05D331
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs ERZ-V05D331
VARISTOR 330V 800A DISC 5MM

VARISTOR 330V 800A DISC 5MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 14T3070 ERZ-V05D331
Product Name Varistor, 330V, 800A, 570V, 5Mm Disc; Voltage Rating Vac Panasonic Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data