Panasonic Varistor, 27V, 250A, 60V, 5Mm Disc; Voltage Rating Vac Panasonic ERZ-V05D270

Description
VARISTOR, 27V, 250A, 60V, 5MM DISC; Voltage Rating VAC:17V; Voltage Rating VDC:22V; Product Range:V Series; Clamping Voltage Vc Max:60V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:250A; Operating Temperature Min:-40°C RoHS Compliant: Yes
Description
VARISTOR, 27V, 250A, 60V, 5MM DISC; Voltage Rating VAC:17V; Voltage Rating VDC:22V; Product Range:V Series; Clamping Voltage Vc Max:60V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:250A; Operating Temperature Min:-40°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Varistor, 27V, 250A, 60V, 5Mm Disc; Voltage Rating Vac Panasonic - 14T3067 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 27V, 250A, 60V, 5Mm Disc; Voltage Rating Vac Panasonic
14T3067
Varistor, 27V, 250A, 60V, 5Mm Disc; Voltage Rating Vac Panasonic 14T3067
VARISTOR, 27V, 250A, 60V, 5MM DISC; Voltage Rating VAC:17V; Voltage Rating VDC:22V; Product Range:V Series; Clamping Voltage Vc Max:60V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:250A; Operating Temperature Min:-40°C RoHS Compliant: Yes

VARISTOR, 27V, 250A, 60V, 5MM DISC; Voltage Rating VAC:17V; Voltage Rating VDC:22V; Product Range:V Series; Clamping Voltage Vc Max:60V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:250A; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 14T3067
Product Name Varistor, 27V, 250A, 60V, 5Mm Disc; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Zener Diodes - 1221222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
SemiQ Inc. - GP3D020A170X - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type SemiQ Inc.
View Details
PIN Diode Switches - NPS2-14-1000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details