VARISTOR, 240V, 800A, 415V, 5MM DISC; Voltage Rating VAC:150Vrms; Voltage Rating VDC:200V; Product Range:ZNR V Series; Clamping Voltage Vc Max:415V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:800A RoHS Compliant: Yes
VARISTOR 240V 800A DISC 5MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 14T3066 | ERZ-V05D241 |
| Product Name | Varistor, 240V, 800A, 415V, 5Mm Disc; Voltage Rating Vac Panasonic | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |