VARISTOR 220V 800A DISC 5MM
VARISTOR, 220V, 800A, 380V, 5MM DISC; Voltage Rating VAC:140Vrms; Voltage Rating VDC:180V; Product Range:ZNR V Series; Clamping Voltage Vc Max:380V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:800A RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | ERZ-V05D221 | 14T3065 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 220V, 800A, 380V, 5Mm Disc; Voltage Rating Vac Panasonic |
| Package | Through Hole |