VARISTOR 18V 250A DISC 5MM
VARISTOR, 40V, 11VAC, 14VDC, 5MM DISC; Voltage Rating VAC:11V; Voltage Rating VDC:14V; Product Range:V Series; Clamping Voltage Vc Max:40V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:250A; Peak Energy (10/1000uS):0.6J RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | ERZ-V05D180 | 54W2576 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 40V, 11Vac, 14Vdc, 5Mm Disc; Voltage Rating Vac Panasonic |
| Package | Through Hole |