Panasonic Voltage Rating Vac Panasonic ERZ-V05D121.

Description
Voltage Rating VAC:75V; Voltage Rating VDC:100V; Product Range:-; Clamping Voltage Vc Max:210V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:800A; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Datasheet
Description
Voltage Rating VAC:75V; Voltage Rating VDC:100V; Product Range:-; Clamping Voltage Vc Max:210V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:800A; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Rating Vac Panasonic - 27AC5495 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Rating Vac Panasonic
27AC5495
Voltage Rating Vac Panasonic 27AC5495
Voltage Rating VAC:75V; Voltage Rating VDC:100V; Product Range:-; Clamping Voltage Vc Max:210V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:800A; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Voltage Rating VAC:75V; Voltage Rating VDC:100V; Product Range:-; Clamping Voltage Vc Max:210V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:800A; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 27AC5495
Product Name Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4959US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 430 mA
IR 10 mA
View Details
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Schottky Diodes - ERB81-004 - 1057621-ERB81-004 - Win Source Electronics
Fuji Electric Corp. of America
Specs
Diode Type Schottky; Single
RoHS Compliant RoHS
Tj -40 C (-40 F)
View Details
2 suppliers