VARISTOR, ZNR, 175V, DISC 5MM; Voltage Rating VAC:60V; Voltage Rating VDC:85V; Product Range:ZNR V Series; Clamping Voltage Vc Max:175V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:800A; Operating Temperature Min:-40°C RoHS Compliant: Yes
VARISTOR 100V 800A DISC 5MM
VARISTOR 100V 800A DISC 5MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 56W0659 | ERZ-V05D101 | ERZ-V05D101 |
| Product Name | Varistor, Znr, 175V, Disc 5Mm; Voltage Rating Vac Panasonic | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs |
| RoHS Compliant | RoHS |