Win Source Part Number: 1146350-ERZ-SF2MK241
Category: Circuit Protection>TVS - Varistors, MOVs
Series: ZNR®
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 2,000
Varistor Voltage (Min): 216 V
Varistor Voltage (Typ): 240 V
Varistor Voltage (Max): 264 V
Current - Surge: 600 A
Maximum AC Volts: 150 V
Maximum DC Volts: 200 V
Energy: 10J
Mounting Type: Surface Mount, MLCV
Package / Case: 2-SMD, J-Lead
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.4000
Mfr: Panasonic Electronic Components
Other Names: P241ZSCT-NDR,P241ZST
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1146350-ERZ-SF2MK241 |
| Product Name | Circuit Protection - TVS - Varistors, MOVs |
| Package | 2-SMD, J-Lead |