Panasonic Varistor, Aec-Q200, Znr, 43V, Smd; Voltage Rating Vac Panasonic ERZ-HF2M270

Description
VARISTOR, AEC-Q200, ZNR, 43V, SMD; Voltage Rating VAC:-; Voltage Rating VDC:16V; Product Range:HF Series; Clamping Voltage Vc Max:43V; Varistor Case Style:SMD; Peak Surge Current @ 8/20µS:-; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet
Description
VARISTOR, AEC-Q200, ZNR, 43V, SMD; Voltage Rating VAC:-; Voltage Rating VDC:16V; Product Range:HF Series; Clamping Voltage Vc Max:43V; Varistor Case Style:SMD; Peak Surge Current @ 8/20µS:-; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Aec-Q200, Znr, 43V, Smd; Voltage Rating Vac Panasonic - 60AK4318 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Aec-Q200, Znr, 43V, Smd; Voltage Rating Vac Panasonic
60AK4318
Varistor, Aec-Q200, Znr, 43V, Smd; Voltage Rating Vac Panasonic 60AK4318
VARISTOR, AEC-Q200, ZNR, 43V, SMD; Voltage Rating VAC:-; Voltage Rating VDC:16V; Product Range:HF Series; Clamping Voltage Vc Max:43V; Varistor Case Style:SMD; Peak Surge Current @ 8/20µS:-; Operating Temperature Min:-40°C RoHS Compliant: Yes

VARISTOR, AEC-Q200, ZNR, 43V, SMD; Voltage Rating VAC:-; Voltage Rating VDC:16V; Product Range:HF Series; Clamping Voltage Vc Max:43V; Varistor Case Style:SMD; Peak Surge Current @ 8/20µS:-; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 60AK4318
Product Name Varistor, Aec-Q200, Znr, 43V, Smd; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B483H-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details
PIN Diode Switches - NPSD-9000-18000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details