Alternative Parts (Cross-Reference): Cross
Manufacturer: Panasonic Electronic Components
Category: Circuit Protection Transient Voltage Suppressors (TVS) Varistors, MOVs
Series: ZNR®
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Maximum DC Volts: 16 V
Operating Temperature: -40°C ~ 125°C (TA)
Mounting Type: Surface Mount, MLCV
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Name | Circuit Protection Transient Voltage Suppressors (TVS) Varistors, MOVs |
| Tj | -40 to 125 C (-40 to 257 F) |