Panasonic Varistors, MOVs ERZ-E14A821

Description
VARISTOR 820V 7.5KA DISC 17.5MM
Datasheet
Description
VARISTOR 820V 7.5KA DISC 17.5MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistors, MOVs - ERZ-E14A821 - ODG (Origin Data Global)
Shenzhen, China
Varistors, MOVs
ERZ-E14A821
Varistors, MOVs ERZ-E14A821
VARISTOR 820V 7.5KA DISC 17.5MM

VARISTOR 820V 7.5KA DISC 17.5MM

Supplier's Site Datasheet
Transient/surge Absorber, 1.355Kv, Disc; Voltage Rating Vac Panasonic - 05X8888 - Newark, An Avnet Company
Chicago, IL, United States
Transient/surge Absorber, 1.355Kv, Disc; Voltage Rating Vac Panasonic
05X8888
Transient/surge Absorber, 1.355Kv, Disc; Voltage Rating Vac Panasonic 05X8888
TRANSIENT/SURGE ABSORBER, 1.355KV, DISC; Voltage Rating VAC:510V; Voltage Rating VDC:670V; Product Range:E14 Series; Clamping Voltage Vc Max:1.355kV; Varistor Case Style:Disc 17.5mm; Peak Surge Current @ 8/20µS:7.5kA RoHS Compliant: Yes

TRANSIENT/SURGE ABSORBER, 1.355KV, DISC; Voltage Rating VAC:510V; Voltage Rating VDC:670V; Product Range:E14 Series; Clamping Voltage Vc Max:1.355kV; Varistor Case Style:Disc 17.5mm; Peak Surge Current @ 8/20µS:7.5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Diodes Diodes
Product Number ERZ-E14A821 05X8888
Product Name Varistors, MOVs Transient/surge Absorber, 1.355Kv, Disc; Voltage Rating Vac Panasonic
Tj -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Constant Current Diodes - 1333345P - RS Components, Ltd.
Specs
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: TS862C08R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7600 volts
View Details
High-speed switching diode - BAS16THVL - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
5 suppliers
Diodes - Zener - Single - 1N4689TA - 905668-1N4689TA - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details