TRANSIENT/SURGE ABSORBER, 1.12KV, DISC; Voltage Rating VAC:420V; Voltage Rating VDC:560V; Product Range:E14 Series; Clamping Voltage Vc Max:1.12kV; Varistor Case Style:Disc 17.5mm; Peak Surge Current @ 8/20µS:7.5kA RoHS Compliant: Yes
VARISTOR 680V 7.5KA DISC 17.5MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 05X8886 | ERZ-E14A681 |
| Product Name | Transient/surge Absorber, 1.12Kv, Disc; Voltage Rating Vac Panasonic | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |