VARISTOR, 7.5KV, 385VAC, 505VDC, DISC 17.5MM; Voltage Rating VAC:385V; Voltage Rating VDC:505V; Product Range:ZNR E14 Series; Clamping Voltage Vc Max:7.5kV; Varistor Case Style:Disc 17.5mm; Peak Surge Current @ 8/20µS:7.5kA RoHS Compliant: Yes
VARISTOR 620V 7.5KA DISC 17.5MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 52W1627 | ERZ-E14A621 |
| Product Name | Varistor, 7.5Kv, 385Vac, 505Vdc, Disc 17.5Mm; Voltage Rating Vac Panasonic | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |