TRANSIENT/SURGE ABSORBER, 455V, DISC; Voltage Rating VAC:175V; Voltage Rating VDC:225V; Product Range:E14 Series; Clamping Voltage Vc Max:455V; Varistor Case Style:Disc 16.5mm; Peak Surge Current @ 8/20µS:10kA RoHS Compliant: Yes
VARISTOR 270V 10KA DISC 16.5MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 52W1619 | ERZ-E14A271 |
| Product Name | Transient/surge Absorber, 455V, Disc; Voltage Rating Vac Panasonic | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |