VARISTOR 200V 10KA DISC 16.5MM
TRANSIENT/SURGE ABSORBER, 340V, DISC; Voltage Rating VAC:130V; Voltage Rating VDC:170V; Product Range:E14 Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 16.5mm; Peak Surge Current @ 8/20µS:10kA RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | ERZ-E14A201 | 05X8876 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Transient/surge Absorber, 340V, Disc; Voltage Rating Vac Panasonic |
| Package | Through Hole |