VARISTOR 1.1KV 7.5KA DISC 16.5MM
TRANSIENT/SURGE ABSORBER, 1.815KV, DISC; Voltage Rating VAC:680V; Voltage Rating VDC:895V; Product Range:ZNR E14 Series; Clamping Voltage Vc Max:1.815kV; Varistor Case Style:Disc 17.5mm; Peak Surge Current @ 8/20µS:7.5kA RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | ERZ-E14A112 | 52W1615 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Transient/surge Absorber, 1.815Kv, Disc; Voltage Rating Vac Panasonic |
| Package | Through Hole |