Panasonic Varistor, 550Vac, 745Vdc, 1.5Kv, Disc; Voltage Rating Vac Panasonic ERZ-E11A911

Description
VARISTOR, 550VAC, 745VDC, 1.5KV, DISC; Voltage Rating VAC:550V; Voltage Rating VDC:745V; Product Range:E11 Series; Clamping Voltage Vc Max:1.5kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 550VAC, 745VDC, 1.5KV, DISC; Voltage Rating VAC:550V; Voltage Rating VDC:745V; Product Range:E11 Series; Clamping Voltage Vc Max:1.5kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 550Vac, 745Vdc, 1.5Kv, Disc; Voltage Rating Vac Panasonic - 04X4477 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 550Vac, 745Vdc, 1.5Kv, Disc; Voltage Rating Vac Panasonic
04X4477
Varistor, 550Vac, 745Vdc, 1.5Kv, Disc; Voltage Rating Vac Panasonic 04X4477
VARISTOR, 550VAC, 745VDC, 1.5KV, DISC; Voltage Rating VAC:550V; Voltage Rating VDC:745V; Product Range:E11 Series; Clamping Voltage Vc Max:1.5kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes

VARISTOR, 550VAC, 745VDC, 1.5KV, DISC; Voltage Rating VAC:550V; Voltage Rating VDC:745V; Product Range:E11 Series; Clamping Voltage Vc Max:1.5kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4477
Product Name Varistor, 550Vac, 745Vdc, 1.5Kv, Disc; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Hard To Find - 6TQ040S - 1129713-6TQ040S - Win Source Electronics
Infineon Technologies AG
Specs
Diode Type Schottky
View Details
RF Diodes - 1727-5439-6-ND - DigiKey
Specs
Diode Type Schottky; RF Diodes
VR 15 volts
Tj 125 C (257 F)
View Details
4 suppliers
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details