Panasonic Varistor, Znr, 1.355Kv, Disc 14Mm; Voltage Rating Vac Panasonic ERZ-E11A821SC

Description
VARISTOR, ZNR, 1.355KV, DISC 14MM; Voltage Rating VAC:510V; Voltage Rating VDC:670V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:1.355kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, ZNR, 1.355KV, DISC 14MM; Voltage Rating VAC:510V; Voltage Rating VDC:670V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:1.355kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Znr, 1.355Kv, Disc 14Mm; Voltage Rating Vac Panasonic - 38AJ1140 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Znr, 1.355Kv, Disc 14Mm; Voltage Rating Vac Panasonic
38AJ1140
Varistor, Znr, 1.355Kv, Disc 14Mm; Voltage Rating Vac Panasonic 38AJ1140
VARISTOR, ZNR, 1.355KV, DISC 14MM; Voltage Rating VAC:510V; Voltage Rating VDC:670V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:1.355kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes

VARISTOR, ZNR, 1.355KV, DISC 14MM; Voltage Rating VAC:510V; Voltage Rating VDC:670V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:1.355kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 38AJ1140
Product Name Varistor, Znr, 1.355Kv, Disc 14Mm; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Switching Diodes - 1221241 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4473 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 65 mA
IR 0.0500 mA
View Details
Schottky 15V Diode and Rectifier - 286-1PS70SB84,115 - ERSAELECTRONICS PTE. LTD.
Specs
Diode Type Schottky
Diode Applications Rectifier
View Details
6 suppliers
Hard To Find - 10MQ060NPBF - 1121067-10MQ060NPBF - Win Source Electronics
Specs
Diode Type Schottky
View Details