Panasonic Varistor, Znr, 1.355Kv, Disc 14Mm; Voltage Rating Vac Panasonic ERZ-E11A821S1

Description
VARISTOR, ZNR, 1.355KV, DISC 14MM; Voltage Rating VAC:510V; Voltage Rating VDC:670V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:1.355kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, ZNR, 1.355KV, DISC 14MM; Voltage Rating VAC:510V; Voltage Rating VDC:670V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:1.355kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Znr, 1.355Kv, Disc 14Mm; Voltage Rating Vac Panasonic - 38AJ1141 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Znr, 1.355Kv, Disc 14Mm; Voltage Rating Vac Panasonic
38AJ1141
Varistor, Znr, 1.355Kv, Disc 14Mm; Voltage Rating Vac Panasonic 38AJ1141
VARISTOR, ZNR, 1.355KV, DISC 14MM; Voltage Rating VAC:510V; Voltage Rating VDC:670V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:1.355kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes

VARISTOR, ZNR, 1.355KV, DISC 14MM; Voltage Rating VAC:510V; Voltage Rating VDC:670V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:1.355kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 38AJ1141
Product Name Varistor, Znr, 1.355Kv, Disc 14Mm; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

3-Phase Bridges - FS3BR10 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Three Phase Full Wave Bridge Assemblies
IF 2000 mA
VR 1000 volts
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Diodes - NC203 - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details
Rectifier Diodes, Type SBD - Model: TS868C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details