VARISTOR, 510VAC, 670VDC, 1.355KV, DISC; Voltage Rating VAC:510V; Voltage Rating VDC:670V; Product Range:E11 Series; Clamping Voltage Vc Max:1.355kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes
VARISTOR 820V 5KA DISC 14MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 04X4475 | ERZ-E11A821 |
| Product Name | Varistor, 510Vac, 670Vdc, 1.355Kv, Disc; Voltage Rating Vac Panasonic | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |