Panasonic Varistor, Znr, 1.24Kv, Disc 14Mm; Voltage Rating Vac Panasonic ERZ-E11A751S1

Description
VARISTOR, ZNR, 1.24KV, DISC 14MM; Voltage Rating VAC:460V; Voltage Rating VDC:615V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:1.24kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, ZNR, 1.24KV, DISC 14MM; Voltage Rating VAC:460V; Voltage Rating VDC:615V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:1.24kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Znr, 1.24Kv, Disc 14Mm; Voltage Rating Vac Panasonic - 38AJ1139 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Znr, 1.24Kv, Disc 14Mm; Voltage Rating Vac Panasonic
38AJ1139
Varistor, Znr, 1.24Kv, Disc 14Mm; Voltage Rating Vac Panasonic 38AJ1139
VARISTOR, ZNR, 1.24KV, DISC 14MM; Voltage Rating VAC:460V; Voltage Rating VDC:615V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:1.24kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes

VARISTOR, ZNR, 1.24KV, DISC 14MM; Voltage Rating VAC:460V; Voltage Rating VDC:615V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:1.24kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 38AJ1139
Product Name Varistor, Znr, 1.24Kv, Disc 14Mm; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diode - 163103945 - Radwell International
Fuji Electric Corp. of America
Specs
Diode Type General Purpose
View Details
Switching Diodes - 1221182 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
High Current Power Rectifiers - FXSET130204 - Micross Components, Inc.
Specs
Diode Type High Current Rectifier Assemblies
Diode Applications Rectifier
IF 15000 mA
View Details