VARISTOR 750V 5KA DISC 14MM
VARISTOR, 460VAC, 615VDC, 1.24KV, DISC; Voltage Rating VAC:460V; Voltage Rating VDC:615V; Product Range:ZNR E11 Series; Clamping Voltage Vc Max:1.24kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | ERZ-E11A751 | 04X4473 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 460Vac, 615Vdc, 1.24Kv, Disc; Voltage Rating Vac Panasonic |
| Package | Through Hole |