Panasonic Varistor, Znr, 1.12Kv, Disc 14Mm; Voltage Rating Vac Panasonic ERZ-E11A681SC

Description
VARISTOR, ZNR, 1.12KV, DISC 14MM; Voltage Rating VAC:420V; Voltage Rating VDC:560V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:1.12kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, ZNR, 1.12KV, DISC 14MM; Voltage Rating VAC:420V; Voltage Rating VDC:560V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:1.12kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Znr, 1.12Kv, Disc 14Mm; Voltage Rating Vac Panasonic - 38AJ1136 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Znr, 1.12Kv, Disc 14Mm; Voltage Rating Vac Panasonic
38AJ1136
Varistor, Znr, 1.12Kv, Disc 14Mm; Voltage Rating Vac Panasonic 38AJ1136
VARISTOR, ZNR, 1.12KV, DISC 14MM; Voltage Rating VAC:420V; Voltage Rating VDC:560V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:1.12kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes

VARISTOR, ZNR, 1.12KV, DISC 14MM; Voltage Rating VAC:420V; Voltage Rating VDC:560V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:1.12kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 38AJ1136
Product Name Varistor, Znr, 1.12Kv, Disc 14Mm; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount High Voltage Diode - SXF20FF3HT - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 7.5 volts
View Details
PIN Diode Switches - NPS2-26000-40000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details