Panasonic Varistor, Znr, 1.025Kv, Disc 14Mm; Voltage Rating Vac Panasonic ERZ-E11A621SC

Description
VARISTOR, ZNR, 1.025KV, DISC 14MM; Voltage Rating VAC:385V; Voltage Rating VDC:505V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:1.025kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, ZNR, 1.025KV, DISC 14MM; Voltage Rating VAC:385V; Voltage Rating VDC:505V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:1.025kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Znr, 1.025Kv, Disc 14Mm; Voltage Rating Vac Panasonic - 38AJ1134 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Znr, 1.025Kv, Disc 14Mm; Voltage Rating Vac Panasonic
38AJ1134
Varistor, Znr, 1.025Kv, Disc 14Mm; Voltage Rating Vac Panasonic 38AJ1134
VARISTOR, ZNR, 1.025KV, DISC 14MM; Voltage Rating VAC:385V; Voltage Rating VDC:505V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:1.025kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes

VARISTOR, ZNR, 1.025KV, DISC 14MM; Voltage Rating VAC:385V; Voltage Rating VDC:505V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:1.025kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 38AJ1134
Product Name Varistor, Znr, 1.025Kv, Disc 14Mm; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - X50FF5 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 12.5 volts
View Details
B48-2 and B48-2T Series B481F-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4689TA - 905668-1N4689TA - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details
Rectifier Diodes, Type SBD - Model: TS862C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details