Panasonic Varistor, Znr, 1.025Kv, Disc 14Mm; Voltage Rating Vac Panasonic ERZ-E11A621S1

Description
VARISTOR, ZNR, 1.025KV, DISC 14MM; Voltage Rating VAC:385V; Voltage Rating VDC:505V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:1.025kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, ZNR, 1.025KV, DISC 14MM; Voltage Rating VAC:385V; Voltage Rating VDC:505V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:1.025kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Znr, 1.025Kv, Disc 14Mm; Voltage Rating Vac Panasonic - 38AJ1135 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Znr, 1.025Kv, Disc 14Mm; Voltage Rating Vac Panasonic
38AJ1135
Varistor, Znr, 1.025Kv, Disc 14Mm; Voltage Rating Vac Panasonic 38AJ1135
VARISTOR, ZNR, 1.025KV, DISC 14MM; Voltage Rating VAC:385V; Voltage Rating VDC:505V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:1.025kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes

VARISTOR, ZNR, 1.025KV, DISC 14MM; Voltage Rating VAC:385V; Voltage Rating VDC:505V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:1.025kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 38AJ1135
Product Name Varistor, Znr, 1.025Kv, Disc 14Mm; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - FPFM50A - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 92 mA
View Details
Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details