VARISTOR, 385VAC, 505VDC, 1.025KV, DISC; Voltage Rating VAC:385V; Voltage Rating VDC:505V; Product Range:ZNR E11 Series; Clamping Voltage Vc Max:1.025kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes
VARISTOR 620V 5KA DISC 14MM
VARISTOR 620V 5KA DISC 14MM
| Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 04X4469 | ERZ-E11A621 | ERZ-E11A621 |
| Product Name | Varistor, 385Vac, 505Vdc, 1.025Kv, Disc; Voltage Rating Vac Panasonic | Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |