Panasonic Varistor, Znr, 930V, Disc 13Mm; Voltage Rating Vac Panasonic ERZ-E11A561SC

Description
VARISTOR, ZNR, 930V, DISC 13MM; Voltage Rating VAC:350V; Voltage Rating VDC:450V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:930V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA; Peak Energy (10/1000uS):190JRoHS Compliant: Yes
Datasheet
Description
VARISTOR, ZNR, 930V, DISC 13MM; Voltage Rating VAC:350V; Voltage Rating VDC:450V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:930V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA; Peak Energy (10/1000uS):190JRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Znr, 930V, Disc 13Mm; Voltage Rating Vac Panasonic - 38AJ1132 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Znr, 930V, Disc 13Mm; Voltage Rating Vac Panasonic
38AJ1132
Varistor, Znr, 930V, Disc 13Mm; Voltage Rating Vac Panasonic 38AJ1132
VARISTOR, ZNR, 930V, DISC 13MM; Voltage Rating VAC:350V; Voltage Rating VDC:450V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:930V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA; Peak Energy (10/1000uS):190JRoHS Compliant: Yes

VARISTOR, ZNR, 930V, DISC 13MM; Voltage Rating VAC:350V; Voltage Rating VDC:450V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:930V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA; Peak Energy (10/1000uS):190JRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 38AJ1132
Product Name Varistor, Znr, 930V, Disc 13Mm; Voltage Rating Vac Panasonic
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1219485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details