Panasonic Varistor, Znr, 930V, Disc 13Mm; Voltage Rating Vac Panasonic ERZ-E11A561S1

Description
VARISTOR, ZNR, 930V, DISC 13MM; Voltage Rating VAC:350V; Voltage Rating VDC:450V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:930V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA; Peak Energy (10/1000uS):190JRoHS Compliant: Yes
Datasheet
Description
VARISTOR, ZNR, 930V, DISC 13MM; Voltage Rating VAC:350V; Voltage Rating VDC:450V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:930V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA; Peak Energy (10/1000uS):190JRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Znr, 930V, Disc 13Mm; Voltage Rating Vac Panasonic - 38AJ1133 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Znr, 930V, Disc 13Mm; Voltage Rating Vac Panasonic
38AJ1133
Varistor, Znr, 930V, Disc 13Mm; Voltage Rating Vac Panasonic 38AJ1133
VARISTOR, ZNR, 930V, DISC 13MM; Voltage Rating VAC:350V; Voltage Rating VDC:450V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:930V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA; Peak Energy (10/1000uS):190JRoHS Compliant: Yes

VARISTOR, ZNR, 930V, DISC 13MM; Voltage Rating VAC:350V; Voltage Rating VDC:450V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:930V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA; Peak Energy (10/1000uS):190JRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 38AJ1133
Product Name Varistor, Znr, 930V, Disc 13Mm; Voltage Rating Vac Panasonic
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Schottky Diodes & Rectifiers - 1219958 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Rectifier Diode - 1N6643US - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 300 mA
View Details
PIN Diode Switches - NPS2-3000-6000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details