Panasonic Varistor, Znr, 775V, Disc 13Mm; Voltage Rating Vac Panasonic ERZ-E11A471SC

Description
VARISTOR, ZNR, 775V, DISC 13MM; Voltage Rating VAC:300V; Voltage Rating VDC:385V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA; Peak Energy (10/1000uS):175JRoHS Compliant: Yes
Datasheet
Description
VARISTOR, ZNR, 775V, DISC 13MM; Voltage Rating VAC:300V; Voltage Rating VDC:385V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA; Peak Energy (10/1000uS):175JRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Znr, 775V, Disc 13Mm; Voltage Rating Vac Panasonic - 38AJ1128 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Znr, 775V, Disc 13Mm; Voltage Rating Vac Panasonic
38AJ1128
Varistor, Znr, 775V, Disc 13Mm; Voltage Rating Vac Panasonic 38AJ1128
VARISTOR, ZNR, 775V, DISC 13MM; Voltage Rating VAC:300V; Voltage Rating VDC:385V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA; Peak Energy (10/1000uS):175JRoHS Compliant: Yes

VARISTOR, ZNR, 775V, DISC 13MM; Voltage Rating VAC:300V; Voltage Rating VDC:385V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA; Peak Energy (10/1000uS):175JRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 38AJ1128
Product Name Varistor, Znr, 775V, Disc 13Mm; Voltage Rating Vac Panasonic
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1220901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YG868C08R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7600 volts
View Details
General purpose diode - BAS321-QX - Nexperia B.V.
Specs
Diode Type General Purpose
Diode Applications Switching
RoHS Compliant RoHS
View Details
6 suppliers
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details