Panasonic Varistor, Znr, 775V, Disc 13Mm; Voltage Rating Vac Panasonic ERZ-E11A471S1

Description
VARISTOR, ZNR, 775V, DISC 13MM; Voltage Rating VAC:300V; Voltage Rating VDC:385V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA; Peak Energy (10/1000uS):175JRoHS Compliant: Yes
Datasheet
Description
VARISTOR, ZNR, 775V, DISC 13MM; Voltage Rating VAC:300V; Voltage Rating VDC:385V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA; Peak Energy (10/1000uS):175JRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Znr, 775V, Disc 13Mm; Voltage Rating Vac Panasonic - 38AJ1129 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Znr, 775V, Disc 13Mm; Voltage Rating Vac Panasonic
38AJ1129
Varistor, Znr, 775V, Disc 13Mm; Voltage Rating Vac Panasonic 38AJ1129
VARISTOR, ZNR, 775V, DISC 13MM; Voltage Rating VAC:300V; Voltage Rating VDC:385V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA; Peak Energy (10/1000uS):175JRoHS Compliant: Yes

VARISTOR, ZNR, 775V, DISC 13MM; Voltage Rating VAC:300V; Voltage Rating VDC:385V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA; Peak Energy (10/1000uS):175JRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 38AJ1129
Product Name Varistor, Znr, 775V, Disc 13Mm; Voltage Rating Vac Panasonic
Unlock Full Specs
to access all available technical data

Similar Products

TVS Diodes - 1221461 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
View Details
SPAD modules - C11202-050 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diode Type Avalanche Diodes
View Details
RF PIN Diode - CLA4603-203 - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Diode Type PIN; RF Diodes
VR 20 volts
View Details
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details