Win Source Part Number: 1361127-ERZ-E11A471
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: Panasonic Electronic Components
Series: ZNR®
Package: Bulk
Product Status: Active
Package / Case: Disc 13mm
Base Product Number: ERZ-E11
Mounting Type: Through Hole
HTSUS: 8533.40.4000
ECCN: EAR99
Capacitance @ Frequency: 360 pF @ 1 kHz
Number of Circuits: 1
Maximum AC Volts: 300 V
Maximum DC Volts: 385 V
Varistor Voltage (Min): 423 V
Varistor Voltage (Typ): 470 V
Varistor Voltage (Max): 517 V
Current - Surge: 6 kA
Energy: 175J
VARISTOR, 300VAC, 385VDC, 775V, DISC; Voltage Rating VAC:300V; Voltage Rating VDC:385V; Product Range:ZNR E11 Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes
VARISTOR 470V 6KA DISC 13MM
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1361127-ERZ-E11A471 | 04X4463 | ERZ-E11A471 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 300Vac, 385Vdc, 775V, Disc; Voltage Rating Vac Panasonic | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | Disc 13mm | Through Hole |