Panasonic Varistor, Znr, 710V, Disc 13Mm; Voltage Rating Vac Panasonic ERZ-E11A431SC

Description
VARISTOR, ZNR, 710V, DISC 13MM; Voltage Rating VAC:275V; Voltage Rating VDC:350V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA; Peak Energy (10/1000uS):155JRoHS Compliant: Yes
Datasheet
Description
VARISTOR, ZNR, 710V, DISC 13MM; Voltage Rating VAC:275V; Voltage Rating VDC:350V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA; Peak Energy (10/1000uS):155JRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Znr, 710V, Disc 13Mm; Voltage Rating Vac Panasonic - 38AJ1126 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Znr, 710V, Disc 13Mm; Voltage Rating Vac Panasonic
38AJ1126
Varistor, Znr, 710V, Disc 13Mm; Voltage Rating Vac Panasonic 38AJ1126
VARISTOR, ZNR, 710V, DISC 13MM; Voltage Rating VAC:275V; Voltage Rating VDC:350V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA; Peak Energy (10/1000uS):155JRoHS Compliant: Yes

VARISTOR, ZNR, 710V, DISC 13MM; Voltage Rating VAC:275V; Voltage Rating VDC:350V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA; Peak Energy (10/1000uS):155JRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 38AJ1126
Product Name Varistor, Znr, 710V, Disc 13Mm; Voltage Rating Vac Panasonic
Unlock Full Specs
to access all available technical data

Similar Products

SemiQ Inc. - GP3D010A120X - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type SemiQ Inc.
View Details
Zero Bias Silicon Schottky Barrier Detector Diodes - CDC7631-000 - Skyworks Solutions, Inc.
Specs
Diode Type Schottky
View Details
6 suppliers
Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details