Panasonic Varistor, Znr, 710V, Disc 13Mm; Voltage Rating Vac Panasonic ERZ-E11A431S1

Description
VARISTOR, ZNR, 710V, DISC 13MM; Voltage Rating VAC:275V; Voltage Rating VDC:350V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA; Peak Energy (10/1000uS):155JRoHS Compliant: Yes
Datasheet
Description
VARISTOR, ZNR, 710V, DISC 13MM; Voltage Rating VAC:275V; Voltage Rating VDC:350V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA; Peak Energy (10/1000uS):155JRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Znr, 710V, Disc 13Mm; Voltage Rating Vac Panasonic - 38AJ1127 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Znr, 710V, Disc 13Mm; Voltage Rating Vac Panasonic
38AJ1127
Varistor, Znr, 710V, Disc 13Mm; Voltage Rating Vac Panasonic 38AJ1127
VARISTOR, ZNR, 710V, DISC 13MM; Voltage Rating VAC:275V; Voltage Rating VDC:350V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA; Peak Energy (10/1000uS):155JRoHS Compliant: Yes

VARISTOR, ZNR, 710V, DISC 13MM; Voltage Rating VAC:275V; Voltage Rating VDC:350V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA; Peak Energy (10/1000uS):155JRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 38AJ1127
Product Name Varistor, Znr, 710V, Disc 13Mm; Voltage Rating Vac Panasonic
Unlock Full Specs
to access all available technical data

Similar Products

High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 30SLJQ060 - 30SLJQ060 - Infineon Technologies AG
Specs
Diode Type Schottky
Diode Applications Rectifier; Power Diodes
VR 60 volts
View Details
Diode, Switching, 75V, 0.25A, Sod323F; Diode Configuration Nexperia - 58T1329 - Newark, An Avnet Company
Specs
Diode Applications Switching
VF 1.25 volts
IF 250 mA
View Details
Diodes - Zener - Single - 1N5235BRL - 905691-1N5235BRL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details