Panasonic Varistor, Znr, 595V, Disc 13Mm; Voltage Rating Vac Panasonic ERZ-E11A361SC

Description
VARISTOR, ZNR, 595V, DISC 13MM; Voltage Rating VAC:230V; Voltage Rating VDC:300V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:595V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA; Peak Energy (10/1000uS):130JRoHS Compliant: Yes
Datasheet
Description
VARISTOR, ZNR, 595V, DISC 13MM; Voltage Rating VAC:230V; Voltage Rating VDC:300V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:595V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA; Peak Energy (10/1000uS):130JRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Znr, 595V, Disc 13Mm; Voltage Rating Vac Panasonic - 38AJ1122 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Znr, 595V, Disc 13Mm; Voltage Rating Vac Panasonic
38AJ1122
Varistor, Znr, 595V, Disc 13Mm; Voltage Rating Vac Panasonic 38AJ1122
VARISTOR, ZNR, 595V, DISC 13MM; Voltage Rating VAC:230V; Voltage Rating VDC:300V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:595V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA; Peak Energy (10/1000uS):130JRoHS Compliant: Yes

VARISTOR, ZNR, 595V, DISC 13MM; Voltage Rating VAC:230V; Voltage Rating VDC:300V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:595V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA; Peak Energy (10/1000uS):130JRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 38AJ1122
Product Name Varistor, Znr, 595V, Disc 13Mm; Voltage Rating Vac Panasonic
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B483H-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
PIN Diode Switches - NPS2-3000-6000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Rectifier Diodes, Type SBD - Model: YG875C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details
Voltage Regulator diode (Zener diode) - HR1N4488US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 16 mA
IR 0.2500 mA
View Details