Panasonic Varistor, Znr, 595V, Disc 13Mm; Voltage Rating Vac Panasonic ERZ-E11A361S1

Description
VARISTOR, ZNR, 595V, DISC 13MM; Voltage Rating VAC:230V; Voltage Rating VDC:300V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:595V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA; Peak Energy (10/1000uS):130JRoHS Compliant: Yes
Datasheet
Description
VARISTOR, ZNR, 595V, DISC 13MM; Voltage Rating VAC:230V; Voltage Rating VDC:300V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:595V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA; Peak Energy (10/1000uS):130JRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Znr, 595V, Disc 13Mm; Voltage Rating Vac Panasonic - 38AJ1123 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Znr, 595V, Disc 13Mm; Voltage Rating Vac Panasonic
38AJ1123
Varistor, Znr, 595V, Disc 13Mm; Voltage Rating Vac Panasonic 38AJ1123
VARISTOR, ZNR, 595V, DISC 13MM; Voltage Rating VAC:230V; Voltage Rating VDC:300V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:595V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA; Peak Energy (10/1000uS):130JRoHS Compliant: Yes

VARISTOR, ZNR, 595V, DISC 13MM; Voltage Rating VAC:230V; Voltage Rating VDC:300V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:595V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA; Peak Energy (10/1000uS):130JRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 38AJ1123
Product Name Varistor, Znr, 595V, Disc 13Mm; Voltage Rating Vac Panasonic
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - CC1969-ND - DigiKey
Sensata Technologies
Specs
Diode Type Bridge Rectifiers
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
2 suppliers
PIN Diode Switches - NPS2-26000-40000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Rectifier Diodes, Type SBD - Model: YG868C04R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.6300 volts
View Details
Rectifier Diodes - 2T2K - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 2000 mA
View Details