Panasonic Varistor, Znr, 545V, Disc 13Mm; Voltage Rating Vac Panasonic ERZ-E11A331S1

Description
VARISTOR, ZNR, 545V, DISC 13MM; Voltage Rating VAC:210V; Voltage Rating VDC:270V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:545V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA; Peak Energy (10/1000uS):115JRoHS Compliant: Yes
Datasheet
Description
VARISTOR, ZNR, 545V, DISC 13MM; Voltage Rating VAC:210V; Voltage Rating VDC:270V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:545V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA; Peak Energy (10/1000uS):115JRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Znr, 545V, Disc 13Mm; Voltage Rating Vac Panasonic - 38AJ1121 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Znr, 545V, Disc 13Mm; Voltage Rating Vac Panasonic
38AJ1121
Varistor, Znr, 545V, Disc 13Mm; Voltage Rating Vac Panasonic 38AJ1121
VARISTOR, ZNR, 545V, DISC 13MM; Voltage Rating VAC:210V; Voltage Rating VDC:270V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:545V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA; Peak Energy (10/1000uS):115JRoHS Compliant: Yes

VARISTOR, ZNR, 545V, DISC 13MM; Voltage Rating VAC:210V; Voltage Rating VDC:270V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:545V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA; Peak Energy (10/1000uS):115JRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 38AJ1121
Product Name Varistor, Znr, 545V, Disc 13Mm; Voltage Rating Vac Panasonic
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - M160UFGHT - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 35 volts
View Details
B48-2 and B48-2T Series B483G-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Rectifier Diodes, Type SBD - Model: YG865C04R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.6300 volts
View Details