Panasonic Varistor, Znr, 455V, Disc 13Mm; Voltage Rating Vac Panasonic ERZ-E11A271S1

Description
VARISTOR, ZNR, 455V, DISC 13MM; Voltage Rating VAC:175V; Voltage Rating VDC:225V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:455V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA; Peak Energy (10/1000uS):99J RoHS Compliant: Yes
Datasheet
Description
VARISTOR, ZNR, 455V, DISC 13MM; Voltage Rating VAC:175V; Voltage Rating VDC:225V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:455V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA; Peak Energy (10/1000uS):99J RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Znr, 455V, Disc 13Mm; Voltage Rating Vac Panasonic - 38AJ1119 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Znr, 455V, Disc 13Mm; Voltage Rating Vac Panasonic
38AJ1119
Varistor, Znr, 455V, Disc 13Mm; Voltage Rating Vac Panasonic 38AJ1119
VARISTOR, ZNR, 455V, DISC 13MM; Voltage Rating VAC:175V; Voltage Rating VDC:225V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:455V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA; Peak Energy (10/1000uS):99J RoHS Compliant: Yes

VARISTOR, ZNR, 455V, DISC 13MM; Voltage Rating VAC:175V; Voltage Rating VDC:225V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:455V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA; Peak Energy (10/1000uS):99J RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 38AJ1119
Product Name Varistor, Znr, 455V, Disc 13Mm; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Schottky Diodes & Rectifiers - 1220302 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4972US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 122 mA
IR 2 mA
View Details
PIN Diode Switches - NPS6-3000-6000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details