VARISTOR 270V 6KA DISC 13MM
VARISTOR, 175VAC, 225VDC, 455V, DISC; Voltage Rating VAC:175V; Voltage Rating VDC:225V; Product Range:ZNR E11 Series; Clamping Voltage Vc Max:455V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | ERZ-E11A271 | 04X4453 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 175Vac, 225Vdc, 455V, Disc; Voltage Rating Vac Panasonic |
| Package | Through Hole |