Panasonic Varistor, Znr, 395V, Disc 13Mm; Voltage Rating Vac Panasonic ERZ-E11A241SC

Description
VARISTOR, ZNR, 395V, DISC 13MM; Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA; Peak Energy (10/1000uS):84J RoHS Compliant: Yes
Datasheet
Description
VARISTOR, ZNR, 395V, DISC 13MM; Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA; Peak Energy (10/1000uS):84J RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Znr, 395V, Disc 13Mm; Voltage Rating Vac Panasonic - 38AJ1116 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Znr, 395V, Disc 13Mm; Voltage Rating Vac Panasonic
38AJ1116
Varistor, Znr, 395V, Disc 13Mm; Voltage Rating Vac Panasonic 38AJ1116
VARISTOR, ZNR, 395V, DISC 13MM; Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA; Peak Energy (10/1000uS):84J RoHS Compliant: Yes

VARISTOR, ZNR, 395V, DISC 13MM; Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA; Peak Energy (10/1000uS):84J RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 38AJ1116
Product Name Varistor, Znr, 395V, Disc 13Mm; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: TS808C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5800 volts
View Details
Bridge Rectifiers - 1220253 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
3-Phase Bridges - FSC3BJ4F - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Three Phase Full Wave Bridge Assemblies
IF 1000 mA
VR 400 volts
View Details