Panasonic Varistor, Znr, 395V, Disc 13Mm; Voltage Rating Vac Panasonic ERZ-E11A241S1

Description
VARISTOR, ZNR, 395V, DISC 13MM; Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA; Peak Energy (10/1000uS):84J RoHS Compliant: Yes
Datasheet
Description
VARISTOR, ZNR, 395V, DISC 13MM; Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA; Peak Energy (10/1000uS):84J RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Znr, 395V, Disc 13Mm; Voltage Rating Vac Panasonic - 38AJ1117 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Znr, 395V, Disc 13Mm; Voltage Rating Vac Panasonic
38AJ1117
Varistor, Znr, 395V, Disc 13Mm; Voltage Rating Vac Panasonic 38AJ1117
VARISTOR, ZNR, 395V, DISC 13MM; Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA; Peak Energy (10/1000uS):84J RoHS Compliant: Yes

VARISTOR, ZNR, 395V, DISC 13MM; Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA; Peak Energy (10/1000uS):84J RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 38AJ1117
Product Name Varistor, Znr, 395V, Disc 13Mm; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - FP50S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 11 volts
View Details
Single Diodes - CC2003-ND - DigiKey
Sensata Technologies
View Details
5 suppliers
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCP20C65A - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.8 volts
View Details