VARISTOR, 140VAC, 180VDC, 360V, DISC; Voltage Rating VAC:140V; Voltage Rating VDC:180V; Product Range:E11 Series; Clamping Voltage Vc Max:360V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes
VARISTOR 220V 6KA DISC 13MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 04X4449 | ERZ-E11A221 |
| Product Name | Varistor, 140Vac, 180Vdc, 360V, Disc; Voltage Rating Vac Panasonic | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |